TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
JM38510/00206BCA -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/00206BCA
Description
FLIP-FLOP, JK, SINGLE
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
FLIP-FLOP, JK, SINGLE
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
Flip-Flops |
|
Product Number
|
JM38510/00206BCA |
JM38510/00206BCA |
JM38510/00206BCA |
|
Product Name
|
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Flip Flops |
|
Flip-Flop Type
|
J-K
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
153 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
1 V ~ 5.5 V
Propagation Delay
17 ns
View Details
5 suppliers