Texas Instruments CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HCT574EE4

Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs - CD74HCT574EE4 - Texas Instruments
Dallas, TX, United States
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CD74HCT574EE4
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HCT574EE4
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125

High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Flip Flops - CD74HCT574EE4 - 1216184-CD74HCT574EE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT574EE4
1216184-CD74HCT574EE4
Logic - Logic - Flip Flops - CD74HCT574EE4 1216184-CD74HCT574EE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216184-CD74HCT574EE 4 Packaging: Rail/Tube Number of Circuits: 8 Contact Plating: Gold Frequency: 60 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 1.1991 g Number of Bits: 8 Number of Pins: 20 High Level Output Current: -6 mA Number of Outputs: 8 Low Level Output Current: 6 mA Quiescent Current: 8 µA Propagation Delay: 33 ns Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 15 ns Logic Function: D-Type, Flip-Flop Max Operating Temperature: 125 °C Number of Input Lines: 8 Number of Output Lines: 3 Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216184-CD74HCT574EE4
Packaging: Rail/Tube
Number of Circuits: 8
Contact Plating: Gold
Frequency: 60 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Weight: 1.1991 g
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -6 mA
Number of Outputs: 8
Low Level Output Current: 6 mA
Quiescent Current: 8 µA
Propagation Delay: 33 ns
Categories: Logic - Flip Flops
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 15 ns
Logic Function: D-Type, Flip-Flop
Max Operating Temperature: 125 °C
Number of Input Lines: 8
Number of Output Lines: 3
Clock Edge Trigger Type: Positive Edge

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT574EE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT574EE4
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT574EE4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT574EE4 1216184-CD74HCT574EE4 CD74HCT574EE4
Product Name CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CD74HCT574EE4 Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5 5 V
Output Characteristics 3-State
Propagation Delay 41 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details