Texas Instruments CY74FCT273T Octal D-Type Flip-Flops with Clear CY74FCT273CTQCT

Description
Octal D-Type Flip-Flops with Clear 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops with Clear 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT273T Octal D-Type Flip-Flops with Clear
CY74FCT273CTQCT
CY74FCT273T Octal D-Type Flip-Flops with Clear CY74FCT273CTQCT
Octal D-Type Flip-Flops with Clear 20-SSOP -40 to 85

Octal D-Type Flip-Flops with Clear 20-SSOP -40 to 85

Buy Now Datasheet
 - CY74FCT273CTQCT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT273CTQCT
1031262-CY74FCT273CTQCT
Logic - Logic - Flip Flops - CY74FCT273CTQCT 1031262-CY74FCT273CTQCT
Manufacturer: Texas Instruments Win Source Part Number: 1031262-CY74FCT273CT QCT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.8ns @ 50pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT273 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): PI74FCT273DTR; PI74FCT273DTRE; PI74FCT273CTQEX ; PI74FCT273CTQX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1031262-CY74FCT273CTQCT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.8ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Family Name: CY74FCT273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): PI74FCT273DTR; PI74FCT273DTRE; PI74FCT273CTQEX ; PI74FCT273CTQX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-28478-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28478-2-ND
Flip Flops 296-28478-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CY74FCT273CTQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT273CTQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT273CTQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT273CTQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site
Logic - Flip Flops - CY74FCT273CTQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT273CTQCT
Logic - Flip Flops CY74FCT273CTQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT273CTQCT CY74FCT273CTQCT 1031262-CY74FCT273CTQCT 296-28478-2-ND CY74FCT273CTQCT CY74FCT273CTQCT CY74FCT273CTQCT
Product Name CY74FCT273T Octal D-Type Flip-Flops with Clear Logic - Logic - Flip Flops - CY74FCT273CTQCT Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 5.8 ns 5.8 ns 5.8 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Flip Flops - 100135DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
4 suppliers