CMOS Dual J-K Flip-Flop in 16-pin hermetic dual-in-line ceramic package, operating from -55°C to 125°C, with set-reset capability, static operation, and specified for 5 V, 10 V, and 15 V supply levels, meeting JEDEC Standard No. 138 for 'B' series CMOS devices.
CMOS Dual J-K Master-Slave Flip-Flop 16-CDIP -55 to 125
IC FF JK-TYPE 2-ELE 1-BIT
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
CMOS DUAL J-K MASTER-SLAVE FLIP-
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/05152BEA | 296-JM38510/05152BEA-ND | JM38510/05152BEA | JM38510/05152BEA |
| Product Name | CD4027B-MIL CMOS Dual J-K Master-Slave Flip-Flop | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Package Type | CDIP,WAFERSALE | CDIP; "16-CDIP (0.300"", 7.62mm)" | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 | |||
| Flip-Flop Type | J-K | J-K | ||
| Triggering | Positive-edge Triggered |