Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - CY74FCT2374ATQCT CY74FCT2374ATQCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 000308-CY74FCT2374AT QCT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 000308-CY74FCT2374AT QCT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT2374ATQCT
000308-CY74FCT2374ATQCT
Logic - Logic - Flip Flops - CY74FCT2374ATQCT 000308-CY74FCT2374ATQCT
Manufacturer: Texas Instruments Win Source Part Number: 000308-CY74FCT2374AT QCT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 000308-CY74FCT2374ATQCT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - CY74FCT2374ATQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT2374ATQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT2374ATQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT2374ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site
Logic - Flip Flops - CY74FCT2374ATQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT2374ATQCT
Logic - Flip Flops CY74FCT2374ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 000308-CY74FCT2374ATQCT CY74FCT2374ATQCT CY74FCT2374ATQCT CY74FCT2374ATQCT
Product Name Logic - Logic - Flip Flops - CY74FCT2374ATQCT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 6.5 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers