Texas Instruments Flip Flops CD74HC374E-NG

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CD74HC374E-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC374E-NG
Flip Flops CD74HC374E-NG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number CD74HC374E-NG
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
Flip Flops - 1727-3171-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details