The CD74HC564E is an octal D-type flip-flop with three-state inverting outputs, designed for bus interfacing in high-speed CMOS logic systems. It is packaged in a 20-pin PDIP with a body size of 25.40 mm × 6.35 mm. The device operates from 2 V to 6 V, supports standard LSTTL fanout of 10 loads, and has a typical propagation delay of 13 ns at 5 V and 15 pF load. It features buffered inputs, common output enable control, and a wide operating temperature range of -55°C to 125°C. The output drive capability enables direct interfacing with bus lines.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC564E | 296-26009-5-ND | CD74HC564E | CD74HC564E | CD74HC564E |
| Product Name | CD74HC564 High Speed CMOS Logic Octal Positive-Edge-Triggered Inverting D-Type Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 35 ns | 28 ns |