The CY54FCT374ATDMB is an 8-bit octal D-type flip-flop with 3-state outputs, housed in a 20-pin ceramic dual in-line package (CDIP). It operates over a temperature range of -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V. The device features a typical switching rate of 250 MHz, a maximum sink current of 64 mA per output, and a source current of 32 mA per output. It supports partial-power-down operation via I_off circuitry and exceeds ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Inputs and outputs are TTL compatible.
OCTAL D-TYPE REGISTERS WITH 3-ST
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CY54FCT374ATDMB | CY54FCT374ATDMB |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D |