10-bit bus-interface register with 3-state outputs, designed for high-capacitance load drive and low-capacitance bus loading, available in a 24-pin SOIC package with dimensions 506.98 mm length, 12.7 mm width, and 4826 µm height, operating over -40°C to 85°C with a 5 V supply, 64 mA sink current, and 32 mA source current.
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CY74FCT821ATSOCE4 |
| Product Name | CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 10 ns |
| fMAX | 70 MHz |
| Operating Current | 0.2000 mA |