The CY74FCT821T is a 10-bit bus-interface register with 3-state outputs, designed for high-capacitance load drive and low-capacitance bus loading. It features positive-edge-trigge
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 10BIT 20SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT821ATSOCTG4 | CY74FCT821ATSOCTG4 | CY74FCT821ATSOCTG4 |
| Product Name | CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | ||
| Supply Voltage | 4.75V ~ 5.25V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |