Texas Instruments CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT823ATSOC

Description
9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT823ATSOC is a 9-bit bus-interface register with 3-state outputs, designed for high-performance microprogrammed systems and parity bus interfacing. It is packaged in a 24-pin SOIC (DW) with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm tube thickness. The device operates over a free-air temperature range of -40°C to 85°C, with a supply voltage of 4.75 V to 5.25 V. It supports a maximum output sink current of 64 mA and source current of 32 mA, features matched rise and fall times, and includes asynchronous clear and clock-enable inputs. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The outputs support partial-power-down operation with Ioff circuitry. The device is TTL-compatible and has buffered common clock-enable and clear inputs.

Datasheet Summary
Powered by GS/AI

The CY74FCT823ATSOC is a 9-bit bus-interface register with 3-state outputs, designed for high-performance microprogrammed systems and parity bus interfacing. It is packaged in a 24-pin SOIC (DW) with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm tube thickness. The device operates over a free-air temperature range of -40°C to 85°C, with a supply voltage of 4.75 V to 5.25 V. It supports a maximum output sink current of 64 mA and source current of 32 mA, features matched rise and fall times, and includes asynchronous clear and clock-enable inputs. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The outputs support partial-power-down operation with Ioff circuitry. The device is TTL-compatible and has buffered common clock-enable and clear inputs.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs
CY74FCT823ATSOC
CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT823ATSOC
9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - CY74FCT823ATSOC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT823ATSOC
127250-CY74FCT823ATSOC
Logic - Logic - Flip Flops - CY74FCT823ATSOC 127250-CY74FCT823ATSOC
Manufacturer: Texas Instruments Win Source Part Number: 127250-CY74FCT823ATS OC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127250-CY74FCT823ATSOC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY74FCT823ATSOC - Rochester Electronics
Newburyport, MA, United States
CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs

CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs

Supplier's Site Datasheet
 - CY74FCT823ATSOC - Rochester Electronics
Newburyport, MA, United States
CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs

CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs

Supplier's Site Datasheet
Flip Flops - CY74FCT823ATSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT823ATSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT823ATSOC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT823ATSOC
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site
Logic - Flip Flops - CY74FCT823ATSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT823ATSOC
Logic - Flip Flops CY74FCT823ATSOC
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT823ATSOC CY74FCT823ATSOC-ND 127250-CY74FCT823ATSOC CY74FCT823ATSOC CY74FCT823ATSOC CY74FCT823ATSOC CY74FCT823ATSOC
Product Name CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CY74FCT823ATSOC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 10 ns 20 ns 20 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
 - 4076BDC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
2 suppliers