Texas Instruments CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574ATQCT

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-lead SSOP package, operating from -40°C to 85°C, with a typical propagation delay of 6.5 ns and output sink current of 64 mA and source current of 32 mA at 5 V supply. Features I_off for partial-power-down operation and includes ESD protection exceeding 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. Fully compatible with TTL input and output logic levels.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-lead SSOP package, operating from -40°C to 85°C, with a typical propagation delay of 6.5 ns and output sink current of 64 mA and source current of 32 mA at 5 V supply. Features I_off for partial-power-down operation and includes ESD protection exceeding 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. Fully compatible with TTL input and output logic levels.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CY74FCT574ATQCT
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574ATQCT
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT574ATQCT
131080-CY74FCT574ATQCT
Logic - Logic - Flip Flops - CY74FCT574ATQCT 131080-CY74FCT574ATQCT
Manufacturer: Texas Instruments Win Source Part Number: 131080-CY74FCT574ATQ CT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 50pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 131080-CY74FCT574ATQCT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-14580-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14580-2-ND
Flip Flops 296-14580-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT574ATQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT574ATQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT574ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site
Flip Flops - CY74FCT574ATQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CY74FCT574ATQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT574ATQCT
Logic - Flip Flops CY74FCT574ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT574ATQCT 131080-CY74FCT574ATQCT 296-14580-2-ND CY74FCT574ATQCT CY74FCT574ATQCT CY74FCT574ATQCT
Product Name CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CY74FCT574ATQCT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 6.5 ns 6.2 ns 6.2 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS175LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details