Texas Instruments High-Performance Analog Flip Flops CY74FCT2374TSOCE4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CY74FCT2374TSOCE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT2374TSOCE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT2374TSOCE4
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT2374TSOCE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CY74FCT2374TSOCE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - CY74FCT2374TSOCE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT2374TSOCE4
Logic - Flip Flops CY74FCT2374TSOCE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT2374TSOCE4-ND CY74FCT2374TSOCE4 CY74FCT2374TSOCE4 CY74FCT2374TSOCE4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
Flip Flops - 1727-3788-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
2 suppliers