Texas Instruments CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset CD74HCT273M96

Description
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT273M96 is an octal D-type flip-flop with asynchronous reset, operating from 4.5V to 5.5V and featuring direct LSTTL input compatibility. It is packaged in a 20-pin SOIC with dimensions of 12.80mm by 7.50mm, operates over a temperature range of -55°C to 125°C, and supports a maximum fanout of 15 LSTTL loads. The device is positive edge-triggered, with buffered inputs and CMOS-level input compatibility, and is supplied in tape and reel packaging with a 2000-unit reel quantity.

Datasheet Summary
Powered by GS/AI

The CD74HCT273M96 is an octal D-type flip-flop with asynchronous reset, operating from 4.5V to 5.5V and featuring direct LSTTL input compatibility. It is packaged in a 20-pin SOIC with dimensions of 12.80mm by 7.50mm, operates over a temperature range of -55°C to 125°C, and supports a maximum fanout of 15 LSTTL loads. The device is positive edge-triggered, with buffered inputs and CMOS-level input compatibility, and is supplied in tape and reel packaging with a 2000-unit reel quantity.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset - CD74HCT273M96 - Texas Instruments
Dallas, TX, United States
CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset
CD74HCT273M96
CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset CD74HCT273M96
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-14554-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14554-2-ND
Flip Flops 296-14554-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14554-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14554-6-ND
Flip Flops 296-14554-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14554-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14554-1-ND
Flip Flops 296-14554-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT273M96
1160380-CD74HCT273M96
Logic - Logic - Flip Flops - CD74HCT273M96 1160380-CD74HCT273M96
Manufacturer: Texas Instruments Win Source Part Number: 1160380-CD74HCT273M9 6 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160380-CD74HCT273M96
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - CD74HCT273M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT273M96
Flip Flops CD74HCT273M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - CD74HCT273M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT273M96
Logic - Flip Flops CD74HCT273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT273M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT273M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT273M96 296-14554-2-ND 1160380-CD74HCT273M96 CD74HCT273M96 CD74HCT273M96 CD74HCT273M96
Product Name CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset Flip Flops Logic - Logic - Flip Flops - CD74HCT273M96 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 38 ns 30 ns
fMAX 25 MHz 50 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers