Texas Instruments CY74FCT273T Octal D-Type Flip-Flops with Clear CY74FCT273ATSOC

Description
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85
Request a Quote
Description
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT273ATSOC is an 8-bit edge-triggered D-type flip-flop with master reset in a 20-pin SOIC package, operating from -40°C to 85°C. It features a 5-V supply voltage, 64-mA output sink current, and 32-mA output source current, with I_off supporting partial-power-down operation. The device meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Datasheet Summary
Powered by GS/AI

The CY74FCT273ATSOC is an 8-bit edge-triggered D-type flip-flop with master reset in a 20-pin SOIC package, operating from -40°C to 85°C. It features a 5-V supply voltage, 64-mA output sink current, and 32-mA output source current, with I_off supporting partial-power-down operation. The device meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT273T Octal D-Type Flip-Flops with Clear
CY74FCT273ATSOC
CY74FCT273T Octal D-Type Flip-Flops with Clear CY74FCT273ATSOC
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85

Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85

Buy Now Datasheet
 - CY74FCT273ATSOC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - CY74FCT273ATSOC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT273ATSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT273ATSOC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT273ATSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CY74FCT273ATSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - CY74FCT273ATSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT273ATSOC
Logic - Flip Flops CY74FCT273ATSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT273ATSOC CY74FCT273ATSOC CY74FCT273ATSOC-ND CY74FCT273ATSOC CY74FCT273ATSOC CY74FCT273ATSOC
Product Name CY74FCT273T Octal D-Type Flip-Flops with Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 7.2 ns 7.2 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503M2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
5 suppliers
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers