Texas Instruments Logic - Logic - Flip Flops - CD74HCT377MG4 CD74HCT377MG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051636-CD74HCT377MG 4 Length: 12.8 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 50 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Height: 2.35 mm Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Propagation Delay: 38 ns Width: 7.52 mm Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 16 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051636-CD74HCT377MG 4 Length: 12.8 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 50 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Height: 2.35 mm Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Propagation Delay: 38 ns Width: 7.52 mm Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 16 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CD74HCT377MG4 - 1051636-CD74HCT377MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT377MG4
1051636-CD74HCT377MG4
Logic - Logic - Flip Flops - CD74HCT377MG4 1051636-CD74HCT377MG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051636-CD74HCT377MG 4 Length: 12.8 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 50 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Height: 2.35 mm Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Propagation Delay: 38 ns Width: 7.52 mm Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 16 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051636-CD74HCT377MG4
Length: 12.8 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 50 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Height: 2.35 mm
Weight: 500.709277 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -4 mA
Low Level Output Current: 4 mA
Propagation Delay: 38 ns
Width: 7.52 mm
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 16 ns
Logic Function: D-Type
Number of Input Lines: 8
Number of Output Lines: 8
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1051636-CD74HCT377MG4
Product Name Logic - Logic - Flip Flops - CD74HCT377MG4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT74D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO14
Logic Family CMOS
View Details
6 suppliers
Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details