Dual J-K flip-flop with asynchronous reset and complementary outputs, fabricated in CMOS technology for low power and LSTTL compatibility, available in a 14-pin PDIP package measuring 19.31 mm × 6.35 mm, operating from -55°C to 125°C with a typical clock frequency of 60 MHz at 5 V and capable of driving 10 LSTTL loads.
High Speed CMOS Logic Dual Negative-Edge-Trigge
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD74HC73EE4 | CD74HC73EE4 |
| Product Name | CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Flip Flops |
| Flip-Flop Type | J-K | J-K |
| Triggering | Negative-edge Triggered | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V |
| Propagation Delay | 40 ns | |
| fMAX | 70 MHz |