Texas Instruments CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574CTQCT

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT574CTQCT is an 8-bit edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SSOP package, operating from -40°C to 85°C. It features matched rise and fall times, I_off for partial-power-down support, and TTL-compatible logic levels. The device has a propagation delay of 5.2 ns, with output sink current of 64 mA and source current of 32 mA. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The SSOP package measures 16.4 mm in width and 6.5 mm in thickness.

Datasheet Summary
Powered by GS/AI

The CY74FCT574CTQCT is an 8-bit edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SSOP package, operating from -40°C to 85°C. It features matched rise and fall times, I_off for partial-power-down support, and TTL-compatible logic levels. The device has a propagation delay of 5.2 ns, with output sink current of 64 mA and source current of 32 mA. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The SSOP package measures 16.4 mm in width and 6.5 mm in thickness.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CY74FCT574CTQCT
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574CTQCT
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-28481-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28481-2-ND
Flip Flops 296-28481-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CY74FCT574CTQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CY74FCT574CTQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT574CTQCT
Logic - Flip Flops CY74FCT574CTQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT574CTQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT574CTQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT574CTQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT574CTQCT 296-28481-2-ND CY74FCT574CTQCT CY74FCT574CTQCT CY74FCT574CTQCT
Product Name CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 5.2 ns 5.2 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54107DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers