Texas Instruments CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD74HC175E

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - CD74HC175E - Texas Instruments
Dallas, TX, United States
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset
CD74HC175E
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD74HC175E
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC175E
012909-CD74HC175E
Logic - Logic - Flip Flops - CD74HC175E 012909-CD74HC175E
Manufacturer: Texas Instruments Win Source Part Number: 012909-CD74HC175E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012909-CD74HC175E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-33038-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33038-5-ND
Flip Flops 296-33038-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - CD74HC175E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC175E
Flip Flops CD74HC175E
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - CD74HC175E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC175E
Logic - Flip Flops CD74HC175E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC175E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC175E
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC175E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC175E 012909-CD74HC175E 296-33038-5-ND CD74HC175E CD74HC175E CD74HC175E
Product Name CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74HC175E Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns 30 ns
fMAX 28 MHz 35 MHz 35 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details