10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 000333-CY74FCT821ATQ
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 6ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SSOP (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 10BIT 24QSOP
IC FF D-TYPE SNGL 10BIT 24QSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT821ATQCT | 000333-CY74FCT821ATQCT | 296-14583-2-ND | CY74FCT821ATQCT | CY74FCT821ATQCT | CY74FCT821ATQCT |
| Product Name | CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CY74FCT821ATQCT | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 10 ns | 6 ns | 6 ns | |||
| fMAX | 70 MHz | |||||
| Operating Current | 0.2000 mA | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |