Texas Instruments CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset CD74HC273M96

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC273M96 is an octal D-type flip-flop with asynchronous reset, designed for high-speed CMOS logic applications. It is packaged in a 20-pin SOIC with dimensions of 12.80mm × 7.50mm and supports operation from -55°C to 125°C. The device operates with a supply voltage of 2V to 6V, features buffered inputs, and provides 15 LSTTL loads as bus driver outputs. All eight flip-flops share a common clock and reset, with data transferring on the positive edge of the clock. The part is RoHS compliant and offered in a tape and reel package of 2000 units.

Datasheet Summary
Powered by GS/AI

The CD74HC273M96 is an octal D-type flip-flop with asynchronous reset, designed for high-speed CMOS logic applications. It is packaged in a 20-pin SOIC with dimensions of 12.80mm × 7.50mm and supports operation from -55°C to 125°C. The device operates with a supply voltage of 2V to 6V, features buffered inputs, and provides 15 LSTTL loads as bus driver outputs. All eight flip-flops share a common clock and reset, with data transferring on the positive edge of the clock. The part is RoHS compliant and offered in a tape and reel package of 2000 units.

Suppliers

Company
Product
Description
Supplier Links
CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - CD74HC273M96 - Texas Instruments
Dallas, TX, United States
CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset
CD74HC273M96
CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset CD74HC273M96
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-31578-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31578-2-ND
Flip Flops 296-31578-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-31578-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31578-6-ND
Flip Flops 296-31578-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-31578-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31578-1-ND
Flip Flops 296-31578-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC273M96
1028372-CD74HC273M96
Logic - Logic - Flip Flops - CD74HC273M96 1028372-CD74HC273M96
Manufacturer: Texas Instruments Win Source Part Number: 1028372-CD74HC273M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028372-CD74HC273M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - CD74HC273M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC273M96
Logic - Flip Flops CD74HC273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CD74HC273M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC273M96
Flip Flops CD74HC273M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC273M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC273M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC273M96 296-31578-2-ND 1028372-CD74HC273M96 CD74HC273M96 CD74HC273M96 CD74HC273M96
Product Name CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset Flip Flops Logic - Logic - Flip Flops - CD74HC273M96 Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 30 ns 26 ns 26 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers
Flip Flops - 74107DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details