The CD74HC73 series is a dual J-K flip-flop with asynchronous reset and complementary outputs, designed for high-speed CMOS logic applications. It operates from 2 V to 6 V and features hysteresis on clock inputs for improved noise immunity. The device is available in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm, with a wide operating temperature range of -55°C to 125°C and a typical propagation delay of 60 MHz at 5 V. It drives up to 10 LSTTL loads and maintains balanced propagation delays and transition times. The part meets CMOS input compatibility and LSTTL input logic standards.
High Speed CMOS Logic Dual Negative-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC73MG4 |
| Product Name | CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset |
| Flip-Flop Type | J-K |
| Triggering | Negative-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 40 ns |