The CD74HCT173 is a quad D-type flip-flop with three-state outputs, featuring shared clock, reset, and data enable controls. It is available in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, with an operating temperature range of -55°C to 125°C. The device operates from 4.5 V to 5.5 V and supports LSTTL input logic compatibility. It includes gated input and output enables, with balanced propagation delays and low power consumption compared to LSTTL logic. The part meets the HCT logic family specifications for direct interface with TTL circuits.
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT173ME4 |
| Product Name | CD74HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 50 ns |
| fMAX | 25 MHz |