The CD74HCT175 is a high-speed CMOS quad D-type flip-flop with complementary outputs, shared clock, and asynchronous reset, designed for operation from 4.5V to 5.5V with LSTTL input compatibility. It is offered in a 16-pin SOIC package with an operating temperature range of -55°C to 125°C. The device features buffered inputs, low power consumption, and balanced propagation delays, with a maximum quiescent supply current of 160 µA at 6V. Output drive capability supports up to 15 LSTTL loads. The part is characterized for performances at -55°C to 125°C, with high noise immunity and CMOS input compatibility. Input leakage current is specified at or below ±1 µA. The package is surface-mount, with dimensions consistent with JEDEC SOIC standards, and the device is not available in other package forms.
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1008643-CD74HCT175M
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT175M | 296-26020-5-ND | CD74HCT175M | 1008643-CD74HCT175M | CD74HCT175M | CD74HCT175M | CD74HCT175M |
| Product Name | CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HCT175M | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Propagation Delay | 41 ns | 33 ns | 33 ns | ||||
| fMAX | 25 MHz | 25 MHz | 25 MHz | ||||
| Operating Current | 0.0800 mA |