CY74FCT162374TPVCT is a 16-bit D-type register with three-state outputs, designed for high-speed, low-power bus applications. It is packaged in a 48-pin SSOP with a 25-mil pitch, and operates over an industrial temperature range of -40°C to +85°C. The device features balanced 24 mA output drivers with current-limiting resistors, reducing ground bounce to typically less than 0.6 V at 5 V supply and 25°C, and eliminates the need for external terminating resistors. It supports partial-power-down mode operation and is fully specified for operation with a 5 V ±10% supply voltage. The part complies with ESD standards exceeding 2000 V.
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 765320-CY74FCT162374
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Family Name: CY74FCT162374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74FCT162374TPV; 74FCT162374CTPV8; 74FCT162374CTPV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT162374TPVCT | 296-CY74FCT162374TPVCT-ND | 765320-CY74FCT162374TPVCT | CY74FCT162374TPVCT | CY74FCT162374TPVCT | CY74FCT162374TPVCT |
| Product Name | CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output | Flip Flops | Logic - Logic - Flip Flops - CY74FCT162374TPVCT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 10 ns | |||||
| fMAX | 70 MHz |