The CY74FCT273ATSOCT is an 8-bit edge-triggered D-type flip-flop with a common clock and master-reset, packaged in a 20-pin SOIC with an operating temperature range of -40°C to 85°C. It features a 7.2 ns propagation delay, 64 mA sink current, and 32 mA source current output drive, with I_off circuitry supporting partial-power-down operation. The device meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, and is fully compatible with TTL input and output logic levels.
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 000322-CY74FCT273ATS
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.2ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT273ATSOCT | 296-28861-2-ND | 000322-CY74FCT273ATSOCT | CY74FCT273ATSOCT | CY74FCT273ATSOCT |
| Product Name | CY74FCT273T Octal D-Type Flip-Flops with Clear | Flip Flops | Logic - Logic - Flip Flops - CY74FCT273ATSOCT | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | |
| Propagation Delay | 7.2 ns | 7.2 ns | 7.2 ns | ||
| fMAX | 70 MHz | ||||
| Operating Current | 0.2000 mA |