The CD74HCT574-Q1 is an automotive-grade octal D-type flip-flop with 3-state outputs, designed for bus-line driving and capable of driving 15 LSTTL loads. It operates from a supply voltage of 4.5 V to 5.5 V, features CMOS input compatibility, and has a typical propagation delay of 15 ns at 5 V and 15 pF load. The device is available in a 20-pin SOIC package with dimensions of 13.3 mm length, 24.4 mm width, and 2.7 mm height, and supports an operating temperature range of -40°C to 125°C. Inputs are LSTTL and CMOS compatible, with a high-level input voltage of 2 V minimum and low-level input voltage of 0.8 V maximum. Output enable is independent of register operation, and outputs go into high impedance when disabled. The part is qualified for automotive applications and meets the specified thermal and electrical ratings for reliable operation in demanding environments.
Automotive Catalog High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT574QM96G4Q1 | 296-CD74HCT574QM96G4Q1CT-ND | CD74HCT574QM96G4Q1 | CD74HCT574QM96G4Q1 | CD74HCT574QM96G4Q1 |
| Product Name | CD74HCT574-Q1 Automotive Catalog High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-Stat | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 41 ns | 33 ns |