Texas Instruments Logic - Logic - Flip Flops - CY74FCT273ATQCTG4 CY74FCT273ATQCTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001103-CY74FCT273AT QCTG4 Packaging: Tape & Reel (TR) Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 125.786834 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -32 mA Low Level Output Current: 32 mA Propagation Delay: 7.2 ns Output Current: 64 mA Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 2 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001103-CY74FCT273AT QCTG4 Packaging: Tape & Reel (TR) Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 125.786834 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -32 mA Low Level Output Current: 32 mA Propagation Delay: 7.2 ns Output Current: 64 mA Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 2 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CY74FCT273ATQCTG4 - 1001103-CY74FCT273ATQCTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT273ATQCTG4
1001103-CY74FCT273ATQCTG4
Logic - Logic - Flip Flops - CY74FCT273ATQCTG4 1001103-CY74FCT273ATQCTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001103-CY74FCT273AT QCTG4 Packaging: Tape & Reel (TR) Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 125.786834 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -32 mA Low Level Output Current: 32 mA Propagation Delay: 7.2 ns Output Current: 64 mA Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 2 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001103-CY74FCT273ATQCTG4
Packaging: Tape & Reel (TR)
Number of Circuits: 8
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Weight: 125.786834 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -32 mA
Low Level Output Current: 32 mA
Propagation Delay: 7.2 ns
Output Current: 64 mA
Categories: Logic - Flip Flops
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 2 ns
Logic Function: D-Type
Number of Input Lines: 8
Number of Output Lines: 8
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1001103-CY74FCT273ATQCTG4
Product Name Logic - Logic - Flip Flops - CY74FCT273ATQCTG4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G79GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
 - 54ALS113AJ/B - Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
4 suppliers