Quad D-type flip-flop with asynchronous reset and complementary outputs, fabricated in high-speed CMOS logic, available in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness, operating over a temperature range of -55°C to 125°C, compatible with 4.5V to 5.5V supply voltage for HCT types, and capable of driving 15 LSTTL loads.
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC175M96G4 |
| Product Name | CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 37 ns |
| fMAX | 28 MHz |