Texas Instruments Logic - Logic - Flip Flops - CD74HCT273MG4 CD74HCT273MG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051633-CD74HCT273MG 4 Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 50 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Propagation Delay: 30 ns Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 12 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051633-CD74HCT273MG 4 Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 50 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Propagation Delay: 30 ns Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 12 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CD74HCT273MG4 - 1051633-CD74HCT273MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT273MG4
1051633-CD74HCT273MG4
Logic - Logic - Flip Flops - CD74HCT273MG4 1051633-CD74HCT273MG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051633-CD74HCT273MG 4 Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 50 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Propagation Delay: 30 ns Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 12 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051633-CD74HCT273MG4
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 50 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Weight: 500.709277 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -4 mA
Low Level Output Current: 4 mA
Propagation Delay: 30 ns
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 12 ns
Logic Function: D-Type
Number of Input Lines: 8
Number of Output Lines: 8
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1051633-CD74HCT273MG4
Product Name Logic - Logic - Flip Flops - CD74HCT273MG4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers