Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops JD54F74SDA

Description
54F74 - Dual D-Type Positive Edge-Triggered Flip-Flop - (SMD - JM38510/34101SDA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54F74 - Dual D-Type Positive Edge-Triggered Flip-Flop - (SMD - JM38510/34101SDA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JD54F74SDA - Rochester Electronics
Newburyport, MA, United States
54F74 - Dual D-Type Positive Edge-Triggered Flip-Flop - (SMD - JM38510/34101SDA) - SPACE-LEVEL LOGIC

54F74 - Dual D-Type Positive Edge-Triggered Flip-Flop - (SMD - JM38510/34101SDA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
JD54F74SDA
Integrated Circuits (ICs) - Logic - Flip Flops JD54F74SDA
54F74 - DUAL D-TYPE POSITIVE EDG

54F74 - DUAL D-TYPE POSITIVE EDG

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number JD54F74SDA JD54F74SDA
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74ALVCH16823DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers