Hex D-type flip-flops with clear in a 20-pin LCCC package, operating from -55°C to 125°C, with buffered clock and direct-clear inputs, and fully buffered outputs for maximum isolation. The device contains six positive-edge-trigge
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125
D Flip-Flop, ALS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CQCC20
HEX D-TYPE FLIP-FLOPS WITH CLEAR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/37201B2A | JM38510/37201B2A | JM38510/37201B2A | JM38510/37201B2A |
| Product Name | SN54ALS174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | ||
| Propagation Delay | 17 ns | |||
| fMAX | 75 MHz | |||
| Operating Current | 19 mA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |