The CD74HCT574 is an octal D-type flip-flop with 3-state outputs, designed to drive 15 LSTTL loads. It operates across a supply voltage range of 4.5 V to 5.5 V and supports an operating temperature range of -40°C to 125°C. The device features buffered inputs, CMOS input compatibility, and a common output enable control. Propagation delay is 15 ns at 5 V supply and 15 pF load. The CD74HCT574QM96EP is packaged in a 20-pin SOIC, with the same electrical and environmental specifications as the series. It meets JEDEC and industry standards for extended temperature operation.
Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT574QM96EP | 296-22106-2-ND | CD74HCT574QM96EP | CD74HCT574QM96EP | CD74HCT574QM96EP |
| Product Name | CD74HCT574-EP Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Triggered D-Type Flip-Flops With | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 41 ns | 33 ns |