The CD74HC73M is a dual negative-edge-trigge
High Speed CMOS Logic Dual Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 771396-CD74HC73M
Series: 74HC
Packaging: Tube
Type: JK Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HC73
Categories: Integrated Circuits (ICs)
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): HD74HC73RPEL; HD74HC73RP; MC74HC73DR2; M74HC73M1R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 14SOIC
LOGIC, DUAL JK F-F W/RESET HS, 14SOIC; Logic Family / Base Number:74HC73; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Negative Edge; IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC73M | 771396-CD74HC73M | 296-26014-5-ND | CD74HC73M | CD74HC73M | CD74HC73M | 37AJ8907 |
| Product Name | CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74HC73M | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Dual Jk F-F W/reset Hs, 14Soic; Logic Family / Base Number Texas Instruments |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 40 ns | 28 ns | 28 ns | 13 ns | |||
| fMAX | 70 MHz | 60 MHz | 60 MHz | 60 MHz |