Texas Instruments Logic - Logic - Flip Flops - JM38510/00205BDA JM38510/00205BDA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181577-JM38510/0020 5BDA Categories: Logic - Flip Flops Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: D-Type
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181577-JM38510/0020 5BDA Categories: Logic - Flip Flops Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: D-Type
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - JM38510/00205BDA - 1181577-JM38510/00205BDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - JM38510/00205BDA
1181577-JM38510/00205BDA
Logic - Logic - Flip Flops - JM38510/00205BDA 1181577-JM38510/00205BDA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181577-JM38510/0020 5BDA Categories: Logic - Flip Flops Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: D-Type

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181577-JM38510/00205BDA
Categories: Logic - Flip Flops
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: D-Type

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1181577-JM38510/00205BDA
Product Name Logic - Logic - Flip Flops - JM38510/00205BDA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details