Texas Instruments SN54LS273 Octal D-type Flip-Flop With Clear JM38510/32501B2A

Description
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125
Request a Quote
Description
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.

Suppliers

Company
Product
Description
Supplier Links
SN54LS273 Octal D-type Flip-Flop With Clear - JM38510/32501B2A - Texas Instruments
Dallas, TX, United States
SN54LS273 Octal D-type Flip-Flop With Clear
JM38510/32501B2A
SN54LS273 Octal D-type Flip-Flop With Clear JM38510/32501B2A
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125

Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125

Buy Now Datasheet
Flip Flops - JM38510/32501B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/32501B2A
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/32501B2A
OCTAL D-TYPE FLIP-FLOP WITH CLEA

OCTAL D-TYPE FLIP-FLOP WITH CLEA

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/32501B2A JM38510/32501B2A JM38510/32501B2A
Product Name SN54LS273 Octal D-type Flip-Flop With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers