Texas Instruments CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821ATSOCT

Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT821T is a 10-bit bus-interface register with 3-state outputs, designed for high-capacity bus loading and compatible with TTL logic levels. It features positive-edge-triggered D-type flip-flops, matched rise and fall times, and supports partial-power-down operation via I_off circuitry. The device provides 64 mA sink and 32 mA source current per output, with ESD protection exceeding JESD22 standards for human-body, machine, and charged-device models. It operates from 4.75 V to 5.25 V and is specified for a -40°C to 85°C temperature range. The part is available in a 24-pin SOIC package, with the CY74FCT821ATSOCT variant having a 10 ns propagation delay. The package dimensions and thermal impedance are consistent with the SO package rating of 46°C/W.

Datasheet Summary
Powered by GS/AI

The CY74FCT821T is a 10-bit bus-interface register with 3-state outputs, designed for high-capacity bus loading and compatible with TTL logic levels. It features positive-edge-triggered D-type flip-flops, matched rise and fall times, and supports partial-power-down operation via I_off circuitry. The device provides 64 mA sink and 32 mA source current per output, with ESD protection exceeding JESD22 standards for human-body, machine, and charged-device models. It operates from 4.75 V to 5.25 V and is specified for a -40°C to 85°C temperature range. The part is available in a 24-pin SOIC package, with the CY74FCT821ATSOCT variant having a 10 ns propagation delay. The package dimensions and thermal impedance are consistent with the SO package rating of 46°C/W.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs
CY74FCT821ATSOCT
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821ATSOCT
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT821ATSOCT
1164445-CY74FCT821ATSOCT
Logic - Logic - Flip Flops - CY74FCT821ATSOCT 1164445-CY74FCT821ATSOCT
Manufacturer: Texas Instruments Win Source Part Number: 1164445-CY74FCT821AT SOCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT821 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PI74FCT821ATS; PI74FCT821ATSX; PI74FCT2821ATSX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1164445-CY74FCT821ATSOCT
Series: 74FCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: CY74FCT821
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PI74FCT821ATS; PI74FCT821ATSX; PI74FCT2821ATSX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - CY74FCT821ATSOCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT821ATSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT821ATSOCT
Logic - Flip Flops CY74FCT821ATSOCT
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CY74FCT821ATSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT821ATSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT821ATSOCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT821ATSOCT
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT821ATSOCT 1164445-CY74FCT821ATSOCT CY74FCT821ATSOCT-ND CY74FCT821ATSOCT CY74FCT821ATSOCT CY74FCT821ATSOCT
Product Name CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CY74FCT821ATSOCT Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 10 ns 20 ns 20 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers