Texas Instruments CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377M

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC377M is an octal D-type flip-flop with data enable in a 20-pin SOIC package, operating from 2V to 6V with a temperature range of -55°C to 125°C. It has a typical propagation delay of 14 ns at CL = 15pF and VCC = 5V, with buffered inputs and outputs capable of driving 15 LSTTL loads. The device features high noise immunity and complies with CMOS logic levels, including direct LSTTL input compatibility for HCT variants, though the HC type supports full CMOS input levels. All outputs share a common clock and data enable input for synchronous operation.

Datasheet Summary
Powered by GS/AI

The CD74HC377M is an octal D-type flip-flop with data enable in a 20-pin SOIC package, operating from 2V to 6V with a temperature range of -55°C to 125°C. It has a typical propagation delay of 14 ns at CL = 15pF and VCC = 5V, with buffered inputs and outputs capable of driving 15 LSTTL loads. The device features high noise immunity and complies with CMOS logic levels, including direct LSTTL input compatibility for HCT variants, though the HC type supports full CMOS input levels. All outputs share a common clock and data enable input for synchronous operation.

Suppliers

Company
Product
Description
Supplier Links
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - CD74HC377M - Texas Instruments
Dallas, TX, United States
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable
CD74HC377M
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377M
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC377M
1160252-CD74HC377M
Logic - Logic - Flip Flops - CD74HC377M 1160252-CD74HC377M
Manufacturer: Texas Instruments Win Source Part Number: 1160252-CD74HC377M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160252-CD74HC377M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
 - CD74HC377M - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 296-33077-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33077-5-ND
Flip Flops 296-33077-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC377M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC377M
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC377M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - CD74HC377M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC377M
Logic - Flip Flops CD74HC377M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CD74HC377M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC377M
Flip Flops CD74HC377M
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC377M 1160252-CD74HC377M CD74HC377M 296-33077-5-ND CD74HC377M CD74HC377M CD74HC377M
Product Name CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable Logic - Logic - Flip Flops - CD74HC377M Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns
fMAX 28 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs - 5962-8974201RA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Output Characteristics 3-State
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details
Flip Flops - 4076BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers