Texas Instruments CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175M96E4

Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset - CD74HCT175M96E4 - Texas Instruments
Dallas, TX, United States
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset
CD74HCT175M96E4
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175M96E4
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT175M96E4
1028497-CD74HCT175M96E4
Logic - Logic - Flip Flops - CD74HCT175M96E4 1028497-CD74HCT175M96E4
Manufacturer: Texas Instruments Win Source Part Number: 1028497-CD74HCT175M9 6E4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 25MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028497-CD74HCT175M96E4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number CD74HCT175M96E4 1028497-CD74HCT175M96E4
Product Name CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset Logic - Logic - Flip Flops - CD74HCT175M96E4
Flip-Flop Type D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V
Propagation Delay 41 ns 33 ns
fMAX 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
 - 74F377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family TTL
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details