Octal D-type flip-flop with data enable in 20-pin TSSOP package, operating from -55°C to 125°C, with HC types supporting 2V to 6V supply voltage and typical propagation delay of 14 ns at 5V and 15 pF load. Buffered inputs and outputs provide standard fanout of 10 LSTTL loads and bus driver capability of 15 LSTTL loads. Features balanced propagation delays, high noise immunity of 30% of VCC, and CMOS input compatibility with leakage current ≤1 µA.
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC377PWG4 | CD74HC377PWG4-ND | CD74HC377PWG4 | CD74HC377PWG4 | CD74HC377PWG4 |
| Product Name | CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 37 ns | 30 ns | |||
| fMAX | 28 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |