Enhanced Product Single D-Type Flip-Flop With Asynchronous Clear 6-SC70 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 013168-CLVC1G175MDCK
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 6-TSSOP, SC-88, SOT-363
Purpose: Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC70-6
IC FF D-TYPE SNGL 1BIT SC70-6
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CLVC1G175MDCKREP | 013168-CLVC1G175MDCKREP | 296-22111-2-ND | CLVC1G175MDCKREP | CLVC1G175MDCKREP | CLVC1G175MDCKREP |
| Product Name | SN74LVC1G175-EP Enhanced Product Single D-Type Flip-Flop With Asynchronous Clear | Logic - Logic - Flip Flops - CLVC1G175MDCKREP | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 16 ns | 5 ns | 5 ns | |||
| fMAX | 150 MHz | 175 MHz | 175 MHz | |||
| Operating Current | 0.0100 mA |