8-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
CY74FCT825T 8-Bit Bus Interface Flip-Flops with 3-State Outputs
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT825ATSOC | 296-33247-5-ND | CY74FCT825ATSOC | CY74FCT825ATSOC | CY74FCT825ATSOC | CY74FCT825ATSOC |
| Product Name | CY74FCT825T 8-Bit Bus Interface Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | |||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 20 ns |