The CD74HCT74 series is a dual D-type positive-edge-trigge
High Speed CMOS Logic Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 771422-CD74HCT74MTE4
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 35ns @ 4.5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HCT74
Categories: Integrated Circuits (ICs)
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): TC74HCT74AFN(ELF,M; TC74HCT74AFN-ELP; TC74HCT74AFN; 74HCT74D/S242;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT74MTE4 | CD74HCT74MTE4-ND | 771422-CD74HCT74MTE4 | CD74HCT74MTE4 | CD74HCT74MTE4 | CD74HCT74MTE4 |
| Product Name | CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HCT74MTE4 | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Propagation Delay | 44 ns | 35 ns | 35 ns | |||
| fMAX | 25 MHz | 50 MHz | 50 MHz | |||
| Operating Current | 0.0400 mA |