The CD74HCT109E is a dual J-K flip-flop with asynchronous set and reset, designed for positive-edge triggering. It operates from 4.5V to 5.5V, features LSTTL input compatibility, and is packaged in a 16-pin PDIP with a temperature range of -55°C to 125°C.
High Speed CMOS Logic Dual Positive-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT109E | 296-2085-5-ND | CD74HCT109E | CD74HCT109E | CD74HCT109E |
| Product Name | CD74HCT109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 50 ns | 40 ns | |||
| fMAX | 25 MHz | 54 MHz |