The CD74HC574 series is an octal D-type flip-flop with 3-state outputs, employing positive-edge triggering for data registration. It is available in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm and operates over a temperature range of -55°C to 125°C. The device supports 2-V to 6-V supply voltage with a typical propagation delay of 15 ns at 5 V and 15 pF load. It provides bus-driving capability with a fanout of 15 LSTTL loads and features buffered inputs, balanced propagation delays, and CMOS input compatibility. The output enable control is independent of register operation, placing outputs in high-impedance when asserted high.
High Speed CMOS Logic Octal Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC574ME4 |
| Product Name | CD74HC574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 38 ns |