Texas Instruments High-Performance Analog Flip Flops CY74FCT2574TSOC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CY74FCT2574TSOC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT2574TSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT2574TSOC
Logic - Flip Flops CY74FCT2574TSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT2574TSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT2574TSOC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT2574TSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CY74FCT2574TSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT2574TSOC-ND CY74FCT2574TSOC CY74FCT2574TSOC CY74FCT2574TSOC
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State
Propagation Delay 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 74AHCT273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers