Texas Instruments CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output CY74FCT16374ATPACT

Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85
Request a Quote
Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-bit D-type registers with three-state outputs, designed for high-speed, low-power bus applications; available in a 48-lead TSSOP package with a 240-mil pitch; operates over an industrial temperature range of -40°C to +85°C with a 5V ±10% supply; features a propagation delay of 6.5 ns, 32 mA source current, and 64 mA sink current; supports partial-power-down mode with I_off circuitry to prevent backflow during power-down.

Datasheet Summary
Powered by GS/AI

16-bit D-type registers with three-state outputs, designed for high-speed, low-power bus applications; available in a 48-lead TSSOP package with a 240-mil pitch; operates over an industrial temperature range of -40°C to +85°C with a 5V ±10% supply; features a propagation delay of 6.5 ns, 32 mA source current, and 64 mA sink current; supports partial-power-down mode with I_off circuitry to prevent backflow during power-down.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
CY74FCT16374ATPACT
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output CY74FCT16374ATPACT
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT16374ATPACT
000305-CY74FCT16374ATPACT
Logic - Logic - Flip Flops - CY74FCT16374ATPACT 000305-CY74FCT16374ATPACT
Manufacturer: Texas Instruments Win Source Part Number: 000305-CY74FCT16374A TPACT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000305-CY74FCT16374ATPACT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-28744-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28744-2-ND
Flip Flops 296-28744-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - CY74FCT16374ATPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16374ATPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16374ATPACT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16374ATPACT
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Logic - Flip Flops - CY74FCT16374ATPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT16374ATPACT
Logic - Flip Flops CY74FCT16374ATPACT
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT16374ATPACT 000305-CY74FCT16374ATPACT 296-28744-2-ND CY74FCT16374ATPACT CY74FCT16374ATPACT CY74FCT16374ATPACT
Product Name CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output Logic - Logic - Flip Flops - CY74FCT16374ATPACT Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.5 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details
Flip Flops - 40174BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers