CY74FCT16374ETPAC -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16374ETPAC
Description
BUS DRIVER, FCT SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CY74FCT16374ETPAC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Triggering
Positive-edge Triggered
Package Type
TSSOP; TSSOP20; SOP; SSOP
Logic Family
CMOS
View Details
6 suppliers
fMAX
153 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details