Quad D-type flip-flop with asynchronous reset and complementary outputs in a 16-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 4.5V to 5.5V. Features include positive edge-triggered clocking, LSTTL input compatibility, and a fanout of up to 15 LSTTL loads. All devices share a common clock and reset, with buffered inputs and high noise immunity of 30% of VCC at 5V operation.
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 771404-CD74HCT175MT
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HCT175
Categories: Integrated Circuits (ICs)
Clock Frequency: 25MHz
Alternative Parts (Cross-Reference): 74HCT175D,653; 74HCT175D,652; 74HCT175D; 74HCT175D-Q100;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
IC FF D-TYPE SNGL 4BIT 16SOIC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT175MT | 771404-CD74HCT175MT | 296-CD74HCT175MTTR-ND | CD74HCT175MT | CD74HCT175MT | CD74HCT175MT | CD74HCT175MT |
| Product Name | CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset | Logic - Logic - Flip Flops - CD74HCT175MT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 41 ns | 33 ns | 33 ns | ||||
| fMAX | 25 MHz | 25 MHz | 25 MHz | ||||
| Operating Current | 0.0800 mA |