Octal D-type flip-flop with data enable in a 20-pin TSSOP package, operating from -55°C to 125°C with a supply voltage range of 2V to 6V for HC types. Features buffered inputs and clock, typical propagation delay of 14 ns at 5V and 15 pF load, and direct LSTTL input logic compatibility with a maximum input current of 1 µA. Designed for CMOS logic applications with high noise immunity and low quiescent power consumption.
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC377PW | 296-48408-ND | CD74HC377PW | CD74HC377PW | CD74HC377PW |
| Product Name | CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 37 ns | 30 ns | |||
| fMAX | 28 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |